HP logo

HP Pavilion x360 11-n010la Intel® Pentium® N3520 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175515
Info modified on:
22 Jan 2025, 04:52:36
Short summary description HP Pavilion x360 11-n010la Intel® Pentium® N3520 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red, Silver:

HP Pavilion x360 11-n010la, Intel® Pentium®, 2.17 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 11-n010la Intel® Pentium® N3520 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Red, Silver:

HP Pavilion x360 11-n010la. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3520, Processor frequency: 2.17 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Red, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.