HP logo

HP Chromebook 11-1126NL Samsung Exynos 11.6" 2 GB DDR3-SDRAM 16 GB Flash ChromeOS Blue, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41242
Info modified on:
22 Jan 2025, 05:59:00
Short summary description HP Chromebook 11-1126NL Samsung Exynos 11.6" 2 GB DDR3-SDRAM 16 GB Flash ChromeOS Blue, White:

HP Chromebook 11-1126NL, Samsung Exynos, 1.7 GHz, 11.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description HP Chromebook 11-1126NL Samsung Exynos 11.6" 2 GB DDR3-SDRAM 16 GB Flash ChromeOS Blue, White:

HP Chromebook 11-1126NL. Product type: Chromebook, Form factor: Clamshell. Processor family: Samsung Exynos, Processor frequency: 1.7 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Blue, White. Weight: 2.27 lbs (1.03 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.