HP logo

HP ENVY 700-327c Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12250
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2015
Short summary description HP ENVY 700-327c Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

HP ENVY 700-327c, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ENVY 700-327c Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

HP ENVY 700-327c. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.