HP ENVY Recline 23-k121 TouchSmart, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1
HP ENVY Recline 23-k121 TouchSmart. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8.1. Product color: Silver