HP logo

HP ENVY Recline TouchSmart 23-k129 Intel® Core™ i5 i5-4670T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53691
Info modified on:
07 Oct 2024, 17:07:36
Short summary description HP ENVY Recline TouchSmart 23-k129 Intel® Core™ i5 i5-4670T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Black:

HP ENVY Recline TouchSmart 23-k129, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline TouchSmart 23-k129 Intel® Core™ i5 i5-4670T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Black:

HP ENVY Recline TouchSmart 23-k129. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.