HP logo

HP ENVY 700-216 AMD A10 A10-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7313
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2015
Short summary description HP ENVY 700-216 AMD A10 A10-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black:

HP ENVY 700-216, 3.7 GHz, AMD A10, 12 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description HP ENVY 700-216 AMD A10 A10-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black:

HP ENVY 700-216. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.