HP Pavilion Slimline 400-214, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 8.1
HP Pavilion Slimline 400-214. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC