HP Pavilion 500-c60, 2 GHz, AMD A6, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
HP Pavilion 500-c60. Processor frequency: 2 GHz, Processor family: AMD A6, Processor model: A6-5200. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC