HP Pavilion 500-223w, 3.4 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
HP Pavilion 500-223w. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC