HP logo

HP Pavilion 500-217c AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4921
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2014
Short summary description HP Pavilion 500-217c AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black:

HP Pavilion 500-217c, 3.5 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 500-217c AMD A8 A8-6500 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini Tower PC Black:

HP Pavilion 500-217c. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8570D. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.