HP ENVY Recline 27-k150 TouchSmart, 27", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1
HP ENVY Recline 27-k150 TouchSmart. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver