location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M527dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A76A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793540909 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Aug 2019
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Work quickly with the fastest first page out from sleep mode – on the most energy-efficient MFP in its class.[1,4] Launch two-sided printing, scan, and fax right from the touchscreen. Reload paper less often with a 2,300-sheet maximum capacity.[11]
  • - Trust your MFP is secure from power-up to power-down. Get strong protection for devices, data, and documents with embedded and optional security features while centrally managing your entire fleet.[2]
  • - Bring out the best in your MFP. Print more high-quality pages than ever before,[3] using specially designed Original HP Toner cartridges with JetIntelligence. Count on the authentic HP quality you paid for – something the competition can’t match.
  • - Increase work team agility while also protecting the company network.[8] Ethernet and optional wireless networking and peer-to-peer printing help users stay connected and work securely – throughout the office.[8,10]
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm :
The short editorial description of HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm

HP LaserJet Enterprise MFP M527dn
More>>>
HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm:
The official marketing text of HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer

Fast wake-up and print
Print the first page from sleep mode as fast as 8.7 seconds
Fast two-sided printing
Print two-sided documents as fast as 36 ipm (images per minute)
Original HP Toner cartridges with JetIntelligence
Get more pages, performance, and protection out of your printer—using Original HP Toner cartridges with JetIntelligence.
Keep fleet security covered
Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.
Low energy use
This printer is optimized for low energy consumption
Improve uptime with added input capacity
Save time by refilling paper less often with an optional paper input tray.
20.3 cm (8.0-inch) Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.

Short summary description HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M527dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Gray

Long summary description HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M527dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 8.7 seconds[12]

Fast two-sided printing
Fast two-sided printing

Print two-sided documents as fast as 36 ipm (images per minute)

Keep fleet security covered
Keep fleet security covered

Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.[5]

Low energy use
Low energy use

This printer is optimised for low energy consumption

Improve uptime with added input capacity
Improve uptime with added input capacity

Save time by refilling paper less often with an optional paper input tray.

20.3 cm (8.0-inch) Colour touchscreen (printer)
20.3 cm (8.0-inch) Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Accelerate your work and use less energy

Don’t wait for documents. Print your first page in as few as 8.7 seconds from energy-efficient sleep mode and 5.7 seconds from ready.
Print two-sided documents without sacrificing performance slowdowns for duplexing and let high-volume jobs handle themselves with a 2,300-sheet maximum input capacity.
Scan two-sided documents in a single pass with super-fast scan speeds. HP EveryPage allows employees to scan without worry, detect potential errors or missed pages on the spot and save time with the advanced workflow features with the Flow MFP M527c.
This MFP leads its class in low energy use – thanks to its innovative design and toner technology.[4]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[2]
Protect sensitive data stored on the MFP and in transit, using embedded and optional security features.[4]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[5]
Centralise control of your printing environment with HP Web Jetadmin[6] – and help build business efficiency.

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.[3]
Get the professional results you expect from HP with a choice of JetIntelligence cartridges to fit your budget.[7]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Stay connected with secure mobile printing options

Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[8]
Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[9]
Easily access, print, and share resources with Ethernet and optional wireless networking.[10]

Original HP Toner cartridges with JetIntelligence
Original HP Toner cartridges with JetIntelligence

Get more pages, performance, and protection out of your printer – using Original HP Toner cartridges with JetIntelligence.[13]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (ISO/IEC 24734) mono
34 ipm
Time to first page (black, normal)
5.7 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
6.3 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, USB
Scan speed (black)
43 inch/min
Scan speed (color)
38 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
150000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
HP segment
Enterprise
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum number of input trays
4
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2560 MB
Memory slots
1
Card reader integrated
No
Internal memory *
1792 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
671 W
Power consumption (ready)
27.8 W
Power consumption (sleep)
3.2 W
Power consumption (off)
0.06 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
19" (482 mm)
Depth
19.5" (496 mm)
Height
19.6" (497 mm)
Weight
48.3 lbs (21.9 kg)
Packaging data
Package width
28.9" (735 mm)
Package depth
23.3" (592 mm)
Package height
24.1" (613 mm)
Package weight
60.6 lbs (27.5 kg)
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:40:25
Uk has collected 2 expert reviews for HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2019-12-02 01:40:25
The HP LaserJet Enterprise MFP M527dn ($1,799.99) is a fast workhorse monochrome multifunction printer (MFP) for small to midsize offices. The M527dn's speed, good paper handling, and a low running cost are key strengths, although it's pretty much neck a...
Good Fast, Built for high-volume printing, Good standard and optional paper capacity, 8-inch color touch screen, 100-sheet automatic document feeder for single-pass, two-sided scanning, PCL and PostScript drivers...
Bad Fax capability is not standard...
Bottom line The HP LaserJet Enterprise MFP M527dn is a fast, heavy-duty monochrome laser MFP with good paper handling, but no fax capabilities...
80%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP LaserJet Enterprise M527dn Laser A4 1200 x 1200 DPI 43 ppm:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[2] Only HP offers a combination of security features for integrity checking down to the BIOS with self-healing capabilities. Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at hp.com/go/printersthatprotect.
[3] More pages versus predecessor cartridges claim based on page-yield comparison of HP 55X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[5] Some solutions require download or additional purchase. Learn more at www.hp.com/go/printingsolutions.
[6] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[7] HP 87X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.
[8] Wireless direct printing requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see www.hp.com/go/businessmobileprinting.
[9] Touch-to-print capability requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see www.hp.com/go/businessmobileprinting.
[10] Wireless networking requires purchase of the HP Jetdirect 2900nw Print Server. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections.
[11] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[12] Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[13] Based on ISO/IEC 19752 cartridge yields for HP 55X High Yield Black Original LaserJet Toner cartridges compared with HP 87X High Yield Black Original LaserJet Toner cartridges. Learn more at www.hp.com/go/learnaboutsupplies.