HP logo

HP 12c calculator Desktop Financial Aluminum, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284210
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
28 Feb 2022
Short summary description HP 12c calculator Desktop Financial Aluminum, Black:

HP 12c, Desktop, Financial, 10 digits, 1 lines, Battery, Aluminum, Black

Long summary description HP 12c calculator Desktop Financial Aluminum, Black:

HP 12c. Form factor: Desktop, Type: Financial. Digits: 10 digits, Display number of lines: 1 lines. Memory registers: 20. Power source: Battery. Product color: Aluminum, Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.