HP logo

HP EliteBook 745 G2 AMD PRO A8 PRO A8-7150B Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80142
Info modified on:
22 Jan 2025, 05:29:41
Short summary description HP EliteBook 745 G2 AMD PRO A8 PRO A8-7150B Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook 745 G2, AMD PRO A8, 1.9 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 745 G2 AMD PRO A8 PRO A8-7150B Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook 745 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A8, Processor model: PRO A8-7150B, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 3.48 lbs (1.58 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.