HP logo

HP ProBook 655 G1 AMD A10 A10-5750M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92235
Info modified on:
25 Jan 2025, 22:44:08
Short summary description HP ProBook 655 G1 AMD A10 A10-5750M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 655 G1, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 655 G1 AMD A10 A10-5750M Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 655 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.