HP ProBook 430 G1, Intel® Celeron®, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
HP ProBook 430 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 3.44 lbs (1.56 kg)