HP logo

HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29072
Info modified on:
02 Feb 2025, 23:07:04
Short summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Black:

HP ZBook 17, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Black:

HP ZBook 17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.