HP logo

HP ES2 disk array Rack (4U) Green, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13479
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP ES2 disk array Rack (4U) Green, Silver:

HP ES2, SSD, Serial Attached SCSI (SAS), 105.8 lbs (48 kg), Rack (4U), Green, Silver

Long summary description HP ES2 disk array Rack (4U) Green, Silver:

HP ES2. Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (4U). Supported storage drive types: SSD, Supported storage drive interfaces: SAS. Width: 17.5" (445 mm), Depth: 26.5" (673 mm), Height: 6.89" (175 mm), Weight: 105.8 lbs (48 kg). Product color: Green, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.