HP logo

HP Pavilion t3340.nl pc (EP209AA) AMD Sempron 3000+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion t3340.nl pc (EP209AA) AMD Sempron 3000+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE:

HP Pavilion t3340.nl pc (EP209AA), 1.8 GHz, AMD Sempron, 3000+, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description HP Pavilion t3340.nl pc (EP209AA) AMD Sempron 3000+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE:

HP Pavilion t3340.nl pc (EP209AA). Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200 SE. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.