HP logo

HP LE1711 computer monitor 17" 1280 x 1024 pixels LED

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201958
Info modified on:
09 Jul 2024, 09:54:20
Short summary description HP LE1711 computer monitor 17" 1280 x 1024 pixels LED:

HP LE1711, 17", 1280 x 1024 pixels, LED, LCD, 5 ms

Long summary description HP LE1711 computer monitor 17" 1280 x 1024 pixels LED:

HP LE1711. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.