HP L1940T, 19", 1280 x 1024 pixels, LCD, 8 ms
HP L1940T. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. USB hub version: 2.0. VESA mounting