HP logo

HP Compaq nc6120 Notebook PC

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48109
Info modified on:
22 Jan 2025, 04:58:20
End of life date:
15 Feb 2007
Short summary description HP Compaq nc6120 Notebook PC:

HP Compaq nc6120 Notebook PC, 2 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nc6120 Notebook PC:

HP Compaq nc6120 Notebook PC. Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 6.06 lbs (2.75 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.