HP LP2465, 24", 1920 x 1200 pixels, WUXGA, LCD, 6 ms, Black, Silver
HP LP2465. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA. Display: LCD. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver