HP logo

HP Pavilion 22-h002d TouchSmart Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36620
Info modified on:
31 Jan 2022, 15:06:02
Short summary description HP Pavilion 22-h002d TouchSmart Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 22-h002d TouchSmart, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description HP Pavilion 22-h002d TouchSmart Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 22-h002d TouchSmart. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.