HP logo

HP Pavilion Slimline 400-297hk Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74625
Info modified on:
07 Oct 2024, 17:43:07
Short summary description HP Pavilion Slimline 400-297hk Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black:

HP Pavilion Slimline 400-297hk, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description HP Pavilion Slimline 400-297hk Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black:

HP Pavilion Slimline 400-297hk. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.