HP DreamColor Z24x, 24", 1920 x 1200 pixels, LCD, 6 ms, Black
HP DreamColor Z24x. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black