HP logo

HP ENVY 15-j154ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72971
Info modified on:
22 Jan 2025, 05:38:10
Short summary description HP ENVY 15-j154ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 15-j154ca, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY 15-j154ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 15-j154ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.