HP logo

HP hs3110 HSPA+ Mobile Broadband Module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72006
Info modified on:
13 May 2020, 13:13:16
Short summary description HP hs3110 HSPA+ Mobile Broadband Module:

HP hs3110 HSPA+ Mobile Broadband Module, 1.65" (42 mm), 1.18" (30 mm), 0.0906" (2.3 mm), 0.212 oz (6 g)

Long summary description HP hs3110 HSPA+ Mobile Broadband Module:

HP hs3110 HSPA+ Mobile Broadband Module. Width: 1.65" (42 mm), Depth: 1.18" (30 mm), Height: 0.0906" (2.3 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.