HP logo

HP ProOne 600 G1 Intel® Core™ i3 i3-4130 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79579
Info modified on:
26 Jun 2024, 06:08:32
Short summary description HP ProOne 600 G1 Intel® Core™ i3 i3-4130 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProOne 600 G1, 21.5", Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description HP ProOne 600 G1 Intel® Core™ i3 i3-4130 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProOne 600 G1. Product type: All-in-One PC. Display diagonal: 21.5", Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.