HP logo

HP SlateBook x2 10-h003ru NVIDIA Tegra 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53903
Info modified on:
26 Jun 2024, 09:51:31
Short summary description HP SlateBook x2 10-h003ru NVIDIA Tegra 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White:

HP SlateBook x2 10-h003ru, 10.1", 1920 x 1200 pixels, 16 GB, 2 GB, Android, White

Long summary description HP SlateBook x2 10-h003ru NVIDIA Tegra 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White:

HP SlateBook x2 10-h003ru. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: NVIDIA Tegra, Processor model: T40S. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 2.87 lbs (1.3 kg). Operating system installed: Android. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.