HP logo

HP ENVY 7640 e-All-in-One Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19022
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2020
Short summary description HP ENVY 7640 e-All-in-One Printer:

HP ENVY 7640 e-All-in-One Printer, Laser, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP ENVY 7640 e-All-in-One Printer:

HP ENVY 7640 e-All-in-One Printer. Print technology: Laser, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.