HP logo

HP ENVY TouchSmart m7-j020dx Intel® Core™ i7 i7-4700MQ Laptop 17.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9781
Info modified on:
30 Jan 2025, 19:34:40
End of life date:
01 Mar 2014
Short summary description HP ENVY TouchSmart m7-j020dx Intel® Core™ i7 i7-4700MQ Laptop 17.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY TouchSmart m7-j020dx, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY TouchSmart m7-j020dx Intel® Core™ i7 i7-4700MQ Laptop 17.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY TouchSmart m7-j020dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.