HP logo

HP EliteDisplay S230tm computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
413056
Info modified on:
14 Mar 2024, 18:02:57
Short summary description HP EliteDisplay S230tm computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

HP EliteDisplay S230tm, 23", 1920 x 1080 pixels, Full HD, IPS, 7 ms, Black, Silver

Long summary description HP EliteDisplay S230tm computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

HP EliteDisplay S230tm. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: IPS. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.