HP logo

HP Pavilion 17-e002ed Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57351
Info modified on:
22 Jan 2025, 05:24:03
Short summary description HP Pavilion 17-e002ed Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

HP Pavilion 17-e002ed, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion 17-e002ed Intel® Core™ i3 i3-3110M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

HP Pavilion 17-e002ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.