HP logo

HP ENVY 17-j006ed Intel® Core™ i7 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68013
Info modified on:
22 Jan 2025, 05:19:36
Short summary description HP ENVY 17-j006ed Intel® Core™ i7 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 17-j006ed, Intel® Core™ i7, 2.4 GHz, 17.3", 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP ENVY 17-j006ed Intel® Core™ i7 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 17-j006ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.