HP logo

HP ENVY TouchSmart 15-j078ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Touchscreen 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56902
Info modified on:
22 Jan 2025, 06:12:41
Short summary description HP ENVY TouchSmart 15-j078ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Touchscreen 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

HP ENVY TouchSmart 15-j078ca, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 16 GB, 1 TB

Long summary description HP ENVY TouchSmart 15-j078ca Intel® Core™ i7 i7-4700MQ Laptop 15.6" Touchscreen 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

HP ENVY TouchSmart 15-j078ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.