HP logo

HP Intel Xeon E5-1620 v2 processor 3.7 GHz 10 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87434
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5-1620 v2 processor 3.7 GHz 10 MB L3:

HP Intel Xeon E5-1620 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-1620V2, 3.7 GHz, 64-bit

Long summary description HP Intel Xeon E5-1620 v2 processor 3.7 GHz 10 MB L3:

HP Intel Xeon E5-1620 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 256 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 1S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.