HP logo

HP LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card RAID controller PCI Express x8 3.0

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70182
Info modified on:
17 May 2018, 18:31:45
Short summary description HP LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card RAID controller PCI Express x8 3.0:

HP LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card, SAS, Serial ATA, PCI Express x8, 0, 1, 10, 1E, 9.8 W, Full-height (low-profile)

Long summary description HP LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card RAID controller PCI Express x8 3.0:

HP LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 10, 1E. Power consumption (typical): 9.8 W. PCI Card form factor: Full-height (low-profile)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.