HP logo

HP ENVY TouchSmart 15-j073cl AMD A10 A10-5750M Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6402
Info modified on:
30 Jan 2025, 20:07:48
End of life date:
27 Feb 2014
Short summary description HP ENVY TouchSmart 15-j073cl AMD A10 A10-5750M Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY TouchSmart 15-j073cl, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP ENVY TouchSmart 15-j073cl AMD A10 A10-5750M Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY TouchSmart 15-j073cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.