HP logo

HP ENVY 17-j073ca Intel® Core™ i7 i7-4700MQ Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52048
Info modified on:
22 Jan 2025, 06:04:25
Short summary description HP ENVY 17-j073ca Intel® Core™ i7 i7-4700MQ Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

HP ENVY 17-j073ca, Intel® Core™ i7, 2.4 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP ENVY 17-j073ca Intel® Core™ i7 i7-4700MQ Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

HP ENVY 17-j073ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.