HP logo

HP Ultrium 448 Internal Tape Drive Storage drive Tape Cartridge LTO 200 GB

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Ultrium 448 Internal Tape Drive Storage drive Tape Cartridge LTO 200 GB:

HP Ultrium 448 Internal Tape Drive, Storage drive, Tape Cartridge, SCSI, 2:1, LTO, 5.25" Half-height

Long summary description HP Ultrium 448 Internal Tape Drive Storage drive Tape Cartridge LTO 200 GB:

HP Ultrium 448 Internal Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 48 MB/s, Sustained data transfer rate (native): 24 MB/s. Width: 8.39" (213 mm), Depth: 5.83" (148 mm), Height: 1.63" (41.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.