HP Pavilion DV7-6151SD, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB
HP Pavilion DV7-6151SD. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Product color: Gray, Metallic. Weight: 6.61 lbs (3 kg)