HP DF1010P1, 10.1", 800 x 480 pixels, LCD, 16:10, JPEG XR, Memory Stick (MS), MMC, MS PRO, SD, xD
HP DF1010P1. Display diagonal: 10.1", Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: JPEG XR. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD. Product color: Wood