HP logo

HP dc5100 small form factor pc Intel® Pentium® 4 630 1 GB DDR2-SDRAM 40 GB Intel® GMA 900 FreeDOS SFF

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc5100 small form factor pc Intel® Pentium® 4 630 1 GB DDR2-SDRAM 40 GB Intel® GMA 900 FreeDOS SFF:

HP dc5100 small form factor pc, 3 GHz, Intel® Pentium® 4, 1 GB, 40 GB, DVD-ROM, FreeDOS

Long summary description HP dc5100 small form factor pc Intel® Pentium® 4 630 1 GB DDR2-SDRAM 40 GB Intel® GMA 900 FreeDOS SFF:

HP dc5100 small form factor pc. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: FreeDOS. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 19.8 lbs (9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.