HP logo

HP ProBook 450 G1 Intel® Core™ i3 i3-4000M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73741
Info modified on:
13 Jun 2025, 17:19:41
Short summary description HP ProBook 450 G1 Intel® Core™ i3 i3-4000M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 450 G1, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 450 G1 Intel® Core™ i3 i3-4000M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 450 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.