HP logo

HP EliteDisplay E221c LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33565
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E221c LED display 21.5" 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E221c, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP EliteDisplay E221c LED display 21.5" 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E221c. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.