HP logo

HP Pavilion 15-b142dx Sleekbook AMD A6 A6-4455M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20281
Info modified on:
29 Jan 2025, 19:44:46
End of life date:
02 Jan 2014
Short summary description HP Pavilion 15-b142dx Sleekbook AMD A6 A6-4455M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion 15-b142dx Sleekbook, AMD A6, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion 15-b142dx Sleekbook AMD A6 A6-4455M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion 15-b142dx Sleekbook. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: Windows 8. Product color: Black. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.