HP logo

HP MFP Digital Sending Software 5.0 1 Device LTU Printing

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67451
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP MFP Digital Sending Software 5.0 1 Device LTU Printing:

HP MFP Digital Sending Software 5.0 1 Device LTU, Printing, 2 GHz, 2048 MB, 1000 MB, Microsoft Windows 7 Microsoft Windows 2008 Server 32-64 bit (Service Pack 2) Microsoft Windows..., HP LaserJet M525 MFP, M3035 MFP, M4345 MFP, M4555 MFP, M5035 MFP, M725 MFP, M830 MFP, M9040 MFP /...

Long summary description HP MFP Digital Sending Software 5.0 1 Device LTU Printing:

HP MFP Digital Sending Software 5.0 1 Device LTU. Type: Printing. Minimum processor: 2 GHz, Minimum RAM: 2048 MB, Minimum storage drive space: 1000 MB. Compatibility: HP LaserJet M525 MFP, M3035 MFP, M4345 MFP, M4555 MFP, M5035 MFP, M725 MFP, M830 MFP, M9040 MFP /.... Scan file formats: CSV, HTM, JPG, PDF, RTF, TIFF, TXT, XML

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.