HP logo

HP EliteBook 8470p Intel® Core™ i7 i7-3540M Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64293
Info modified on:
22 Jan 2025, 06:12:57
Short summary description HP EliteBook 8470p Intel® Core™ i7 i7-3540M Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black, Platinum:

HP EliteBook 8470p, Intel® Core™ i7, 3 GHz, 14", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8470p Intel® Core™ i7 i7-3540M Laptop 14" 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black, Platinum:

HP EliteBook 8470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3540M, Processor frequency: 3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black, Platinum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.