HP logo

HP EliteDisplay E271i LED display 27" 1920 x 1080 pixels Full HD Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210042
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E271i LED display 27" 1920 x 1080 pixels Full HD Silver:

HP EliteDisplay E271i, 27", 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP EliteDisplay E271i LED display 27" 1920 x 1080 pixels Full HD Silver:

HP EliteDisplay E271i. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.